EN
  • EN
  • DE

BQ29400PW

Part No BQ29400PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT/PROTECT 2-4CELL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1024068-BQ29400PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29400PW CAD Model

Description

Introducing the BQ29400PW Battery Protection IC from Texas Instruments

The BQ29400PW is a cutting-edge battery protection integrated circuit (IC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced chip is specifically tailored for single-cell lithium-ion or lithium-polymer battery packs, providing critical safeguards to extend battery life and ensure safe operation.

The BQ29400PW comes in a compact TSSOP (Thin Shrink Small Outline Package) with 8 pins, making it a perfect fit for portable electronic applications where space is at a premium. Its primary function is to monitor and protect the battery from conditions that could cause damage or reduce longevity, such as overvoltage, undervoltage, and overcurrent scenarios.

Key Features of the BQ29400PW:

  • Voltage Protection: The IC continuously monitors the cell voltage and activates protection if it goes beyond the programmed overvoltage or falls below the undervoltage threshold.
  • Programmable Detection: Designers can set the overvoltage and undervoltage thresholds according to the specific needs of their application, offering flexibility and precision.
  • Delay Times: The BQ29400PW provides programmable delay times for overvoltage and charge overcurrent, allowing for fine-tuning of the protection mechanisms to match the charging profile and conditions of the battery.
  • High-Accuracy Sensing: With its high-accuracy sensing capabilities, the IC ensures reliable and consistent protection, which is vital for maintaining battery health and preventing potential hazards.

With its robust protection features, the BQ29400PW is an ideal solution for a wide range of portable devices, including smartphones, tablets, digital cameras, and other consumer electronics that rely on rechargeable batteries. Its ease of integration into battery management systems makes it a go-to choice for designers looking to enhance the safety and performance of their products.

By choosing the BQ29400PW from Texas Instruments, manufacturers can ensure their products are equipped with a high-quality protection IC that upholds the stringent standards TI is known for. This IC not only helps in safeguarding the battery but also contributes to the overall reliability and user safety of the end product.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,438 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess