EN
  • EN
  • DE

BQ29411DCT3R

Part No BQ29411DCT3R
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CELL SM8 / Battery Battery Protection IC Lithium Ion SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number BQ29411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-20831-1,-BQ29411DCT3RE6,BQ29411DCT3RE6,-296-20831-1-ND,296-20831-6,-BQ29411DCT3R-NDR,296-20831-1,296-20831-2,BQ29411DCT3RE6-ND,-BQ29411DCT3RE6-NDR
Standard Package 3,000
Win Source Part Number 969050-BQ29411DCT3R
Ultra Librarian 3D Model Ultra Librarian BQ29411DCT3R CAD Model

Description

The BQ29411DCT3R is a state-of-the-art battery protection device designed by Texas Instruments, a leader in the semiconductor industry. This compact and highly efficient integrated circuit (IC) is specifically tailored for lithium-ion battery pack applications, providing an advanced solution for battery overcharge protection.

Key Features

  • Voltage Protection: The BQ29411DCT3R features precision overvoltage protection that ensures the safety and longevity of lithium-ion batteries by preventing them from being charged above their maximum voltage threshold.
  • Programmable Detection: The device allows for programmable overvoltage protection thresholds, which can be set according to the specific needs of the application, thus offering a versatile solution for various battery configurations.
  • High Accuracy: With a high accuracy threshold, the BQ29411DCT3R ensures reliable protection, minimizing the risk of battery damage due to overcharging.
  • Compact Design: Housed in a small 3mm x 3mm SON-10 package, the IC is designed to occupy minimal space on the printed circuit board (PCB), making it ideal for portable electronic devices where space is at a premium.
  • Low Power Consumption: The device operates with minimal power consumption, which is critical for maximizing the battery life of portable electronics.

Applications

The BQ29411DCT3R is suitable for a wide range of applications that require reliable battery management. These include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Power tools
  • Other portable devices requiring rechargeable lithium-ion batteries

Summary

With its precision overvoltage protection, programmable thresholds, high accuracy, compact footprint, and low power operation, the BQ29411DCT3R from Texas Instruments stands out as an essential component for modern battery-powered devices. It ensures that the battery operates within its safe voltage range, thereby enhancing the safety, performance, and lifespan of the product it powers.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8646 $55.9380
70+ $1.5299 $107.0930
105+ $1.4821 $155.6205
140+ $1.4343 $200.8020
185+ $1.3865 $256.5025
245+ $1.2431 $304.5595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess