EN
  • EN
  • DE

ADM708

Part No ADM708
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost uP Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140936-ADM708
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Power Management, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADM708 CAD Model

Description

Analog Devices Inc. ADM708 - Supervisory Circuit

The ADM708 from Analog Devices Inc. is a sophisticated supervisory circuit designed for monitoring power supplies and microprocessor activity in digital systems. It provides a multitude of features that ensure reliable operation and protection for critical components within electronic systems.

Key Features

  • Power Supply Monitoring: The ADM708 monitors the power supply voltage levels to ensure they remain within acceptable thresholds. In the event of an under-voltage condition, the device triggers a reset signal to the microprocessor, effectively preventing any erratic operation due to insufficient power.
  • Microprocessor Reset: It generates a reset signal upon power-up, power-down, and during brownout conditions. The reset output remains asserted for a preset timeout period after the supply voltage exceeds the reset threshold, ensuring the microprocessor restarts in a known state.
  • Manual Reset Input: An additional feature of the ADM708 is the manual reset input, which allows for an external trigger to initiate a system reset. This is particularly useful for system maintenance or in situations where a hardware reset is required without power cycling the device.
  • Watchdog Timer: The integrated watchdog timer serves as a system fault detector. If the microprocessor fails to provide a periodic signal to the watchdog input, the ADM708 assumes a system fault and activates the reset signal, thereby providing an additional layer of system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM708 operates with low power consumption, making it an ideal choice for battery-powered and portable applications.

Applications

The ADM708 supervisory circuit is versatile and can be employed in a wide range of applications including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-powered Devices
  • Industrial Control Systems
  • Communication Equipment

Technical Specifications

The device operates over a wide voltage range and has a precision voltage monitor. The reset threshold levels and watchdog timeout periods are factory-programmed and available in several options to accommodate different system requirements.

Overall, the ADM708 from Analog Devices Inc. is a reliable and essential component for any system requiring robust power supply monitoring and microprocessor supervision. Its integration into a design not only enhances system stability but also contributes to the longevity and resilience of the end product.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0736 $51.8400
59+ $1.7015 $100.3885
92+ $1.6483 $151.6436
126+ $1.5951 $200.9826
163+ $1.5420 $251.3460
218+ $1.3824 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess