EN
  • EN
  • DE

BQ2944L0DRBR

Part No BQ2944L0DRBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CELL 8SON / Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number BQ2944
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571598-BQ2944L0DRBR
Ultra Librarian 3D Model Ultra Librarian BQ2944L0DRBR CAD Model

Description

Introducing the BQ2944L0DRBR Battery Protection IC from Texas Instruments

The BQ2944L0DRBR is a state-of-the-art battery protection integrated circuit (IC) designed and manufactured by the renowned Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient IC is specifically engineered to provide overcharge protection for single-cell lithium-ion or lithium-polymer batteries, which are commonly used in portable electronics such as smartphones, tablets, and digital cameras.

Equipped with high-precision voltage detection circuits, the BQ2944L0DRBR ensures that the battery voltage remains within safe operating limits, thereby enhancing the safety and longevity of your battery-powered devices. The device is housed in a small, lead-free, 3mm x 3mm SON-10 package, which makes it suitable for space-constrained applications where board real estate is at a premium.

Key Features of the BQ2944L0DRBR:

  • Overcharge Protection: The IC provides reliable overcharge protection by monitoring the cell voltage and turning off the charging path when the cell reaches a preset voltage threshold.
  • High-Accuracy Voltage Sensing: With its precision voltage detection capabilities, the BQ2944L0DRBR ensures that the battery is charged safely and efficiently.
  • Low Power Consumption: The device boasts low quiescent current, which minimizes power drain from the battery when in standby mode, thereby extending battery life.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environmental conditions.
  • Robust Design: The IC is designed to withstand electrostatic discharge (ESD) events, providing additional protection for the battery and the device.

The BQ2944L0DRBR is not just a protective measure; it is also a testament to TI's commitment to innovation and reliability in power management technology. With this IC, designers and engineers can ensure that their products are equipped with a high level of battery protection, reducing the risk of battery-related incidents and enhancing consumer trust in their products.

Whether you're developing the next generation of portable electronics or looking to improve the safety features of existing devices, the BQ2944L0DRBR from Texas Instruments offers a robust solution for battery protection that is both effective and easy to integrate into your design.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2307 $55.3815
100+ $1.0099 $100.9900
155+ $0.9783 $151.6365
215+ $0.9467 $203.5405
275+ $0.9152 $251.6800
370+ $0.8205 $303.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess