EN
  • EN
  • DE

BQ30Z551DBTR-V100

Part No BQ30Z551DBTR-V100
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819655-BQ30Z551DBTR-V100
Ultra Librarian 3D Model Ultra Librarian BQ30Z551DBTR-V100 CAD Model

Description

Introducing the BQ30Z551DBTR-V100 from Texas Instruments

The BQ30Z551DBTR-V100 is a cutting-edge battery management device designed by the renowned Texas Instruments, a leader in semiconductor technology. This advanced integrated circuit (IC) is specifically tailored for precise monitoring and control of rechargeable battery packs, ensuring peak performance and longevity.

Key Features

  • High Accuracy: The BQ30Z551DBTR-V100 boasts exceptional measurement accuracy for critical parameters such as voltage, current, and temperature, which is essential for maintaining the health and efficiency of the battery.
  • Impedance Track™ Technology: This device incorporates Texas Instruments' patented Impedance Track™ algorithm, which provides highly accurate state-of-charge (SOC) calculations, enabling users to maximize battery usage and predict battery life with greater precision.
  • Multiple Cell Chemistry Support: The IC is versatile and supports various lithium-based battery chemistries, making it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Integrated Safety Features: To safeguard against potential battery hazards, the BQ30Z551DBTR-V100 includes protection against overcharge, over-discharge, short-circuit, and over-temperature conditions.
  • Communication Interface: With an I2C/SMBus-compatible interface, this device ensures seamless communication with microcontrollers or processors, facilitating easy integration into system designs.

Applications

The BQ30Z551DBTR-V100 is ideal for a variety of applications that require reliable battery management. It is commonly used in:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Medical devices that require precise power management
  • Handheld industrial equipment
  • Electric vehicles and e-bikes for efficient battery utilization

With its compact form factor, the BQ30Z551DBTR-V100 comes in a small 30-pin TSSOP (DBT) package, making it suitable for space-constrained designs while providing robust battery management capabilities. By choosing the BQ30Z551DBTR-V100 for your product, you are selecting a top-tier solution from Texas Instruments that promises to deliver high performance, safety, and longevity to your battery-powered applications.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2536 $51.0432
29+ $3.4902 $101.2158
45+ $3.3811 $152.1495
62+ $3.2720 $202.8640
80+ $3.1630 $253.0400
106+ $2.8358 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess