EN
  • EN
  • DE

BQ769142PFBR

Part No BQ769142PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-S TO 14-S HIGH-ACCURACY BATTER / Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 14
Fault Protection Over/Under Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number BQ769142
Standard Package 1,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342429-BQ769142PFBR
Ultra Librarian 3D Model Ultra Librarian BQ769142PFBR CAD Model

Description

The BQ769142PFBR is a state-of-the-art integrated circuit (IC) from Texas Instruments designed for battery management solutions. It is particularly tailored for use in energy storage systems that require precise monitoring and protection for rechargeable lithium-ion and lithium-polymer batteries.

Key Features

  • Cell Monitoring: Capable of monitoring up to 14 series-connected battery cells, the BQ769142PFBR ensures that each cell operates within its safe voltage range, enhancing the overall longevity and reliability of the battery pack.
  • Voltage and Current Protection: It includes overvoltage, undervoltage, and overcurrent protection features to safeguard the battery from conditions that could lead to damage or unsafe operation.
  • Temperature Monitoring: With integrated temperature sensors, the device can monitor the battery temperature, providing essential data for thermal management and protection algorithms.
  • Communication Interface: The IC incorporates an I2C communication interface, enabling seamless integration with a microcontroller for data logging, real-time monitoring, and control.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ769142PFBR operates with a low quiescent current, which is critical for extending the operating time of battery-powered devices.

Applications

The versatility of the BQ769142PFBR makes it an excellent choice for a wide range of applications, including:

  • Electric vehicles (EVs) and e-bikes
  • Portable power tools and equipment
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Medical devices requiring reliable battery management

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the BQ769142PFBR is no exception. It is built to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. With the BQ769142PFBR, designers and engineers can develop battery management systems that are both sophisticated and robust, providing peace of mind for both manufacturers and end-users.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3830 $53.8300
23+ $4.4169 $101.5887
36+ $4.2788 $154.0368
49+ $4.1408 $202.8992
63+ $4.0028 $252.1764
84+ $3.5887 $301.4508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess