EN
  • EN
  • DE

BQ76PL536PAPT

Part No BQ76PL536PAPT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3 to 6 Series Cell Lithium-Ion Battery Monitor and Secondary Protection IC for EV and HEV Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 6
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1154396-BQ76PL536PAPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ76PL536
Introduction Date September 16, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ76PL536PAPT CAD Model

Description

The BQ76PL536PAPT from Texas Instruments is a state-of-the-art integrated circuit designed for precise battery monitoring in multi-cell battery packs. This high-performance device is particularly suited for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other energy storage applications where battery reliability and safety are paramount.

With the capability to monitor up to 6 cells connected in series, the BQ76PL536PAPT ensures that each cell's voltage is within safe operating limits. This is crucial for maintaining the longevity and efficiency of the battery pack, as well as preventing hazardous conditions such as overcharging or thermal runaway.

The device features a robust communication interface using a daisy-chain UART, which allows multiple BQ76PL536PAPT devices to be connected in series. This scalability makes it an ideal solution for systems with higher cell counts, enabling the monitoring of large battery stacks without compromising on accuracy or speed.

Key features of the BQ76PL536PAPT include:

  • High-precision voltage measurement with an accuracy of ±0.5 mV for each cell.
  • Built-in temperature sensing to monitor the thermal conditions of the battery pack.
  • Overvoltage and undervoltage detection to protect the cells from unsafe operating conditions.
  • Balancing functions to ensure that all cells in the battery pack charge and discharge evenly, thereby extending the overall battery life.
  • A robust design that includes protections against electrostatic discharge (ESD) and automotive transients.

The BQ76PL536PAPT is available in a 64-pin HTQFP (Heat Sink Thin Quad Flat Pack) package, which is optimized for thermal performance and space-saving on the PCB. This advanced battery monitor from Texas Instruments is a critical component for any high-performance battery management system, offering reliability and precision to meet the demands of today's energy storage solutions.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7165 $53.7320
19+ $5.5110 $104.7090
29+ $5.3388 $154.8252
39+ $5.1665 $201.4935
51+ $4.9943 $254.7093
67+ $4.4777 $300.0059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess