EN
  • EN
  • DE

BUF11702PWP

Part No BUF11702PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC HI CURRNT BUFF 11CH 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Output Type Rail-to-Rail
Number of Circuits 10
-3db Bandwidth 1MHz
Slew Rate 1 V/μs
Operating Supply Current 2.5mA
Supply Voltage - Operating 4.5 V to 16 V
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 039726-BUF11702PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF11702PWP CAD Model

Description

BUF11702PWP: Precision Output Amplifier

The BUF11702PWP is designed to provide precise output signals, tailored for high-resolution applications. This amplifier ensures stable operation over a wide range of conditions, making it indispensable for demanding electronic tasks.

Key Features & Benefits:

  • Exceptional precision and stability
  • Compatible with dual power supply systems
  • Enhanced signal integrity
  • Compact and efficient design

Applications:

  • Precision measurement equipment
  • Data acquisition systems
  • Aerospace instrumentation
  • Precision audio processing

With its advanced features, the BUF11702PWP stands out as a reliable choice for enhancing the accuracy and efficiency of precision electronic devices.

You May Also Be Interested in

Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1998 $51.1968
39+ $2.6254 $102.3906
59+ $2.5434 $150.0606
82+ $2.4614 $201.8348
106+ $2.3793 $252.2058
141+ $2.1332 $300.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess