EN
  • EN
  • DE

CC1352P1F3RGZR

Part No CC1352P1F3RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE 5.1 48VQFN / IC RF TxRx + MCU 802.15.4, Bluetooth 6LoWPAN, Bluetooth v5.1, Thread, Zigbee? 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol 6LoWPAN, Bluetooth v5.1, Thread, Zigbee®
Modulation DSSS, GFSK, O-QPSK
Frequency 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz
Data Rate (Max) 2Mbps
Power - Output 20dBm
Sensitivity -122dBm
Memory Size 352kB Flash, 80kB SRAM
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, UART
GPIO 26
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.8mA
Current - Transmitting 63mA ~ 79mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC1352
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 851419-CC1352P1F3RGZR
Ultra Librarian 3D Model Ultra Librarian CC1352P1F3RGZR CAD Model

Description

Product Overview: Texas Instruments CC1352P1F3RGZR

The Texas Instruments CC1352P1F3RGZR is a state-of-the-art multi-band wireless microcontroller (MCU) that is part of the SimpleLink™ ultra-low-power platform. This device is designed to cater to a wide range of applications, including Internet of Things (IoT) devices, wireless sensor networks, and industrial and consumer electronics. The CC1352P1F3RGZR offers a unique combination of Sub-1 GHz and 2.4 GHz RF bands on a single chip, providing unparalleled flexibility and connectivity for wireless communication.

Key Features:

  • Dual-Band Connectivity: The CC1352P1F3RGZR supports both Sub-1 GHz and 2.4 GHz ISM bands, allowing for long-range connectivity and high data throughput applications.
  • Power Efficiency: With its ultra-low-power consumption, the device is optimized for battery-operated systems, extending the life of your IoT devices.
  • Enhanced RF Performance: The device boasts a high-performance RF core with a programmable radio controller, ensuring reliable and efficient wireless communication.
  • Integration: The MCU integrates a powerful ARM Cortex-M4F processor, which runs at up to 48 MHz, offering robust processing capabilities for complex applications.
  • Security: Security features include an AES-128 hardware encryption engine, a True Random Number Generator (TRNG), and secure boot capabilities to protect your data and device integrity.

Applications:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Building Automation Systems
  • Industrial Monitoring and Control
  • IoT Connectivity Solutions

The CC1352P1F3RGZR is packaged in a compact 7 mm x 7 mm QFN-48, making it suitable for space-constrained applications. Its versatile dual-band capability allows for both long-range Sub-1 GHz communication and higher data rate 2.4 GHz operations, addressing the diverse needs of modern wireless systems.

With the integration of the SimpleLink CC13x2 and CC26x2 software development kit (SDK), developers can take advantage of the extensive software ecosystem offered by Texas Instruments, which includes sample applications, protocol stacks, and development tools to accelerate the product development cycle.

Whether you are developing smart meters, asset tracking solutions, or connected appliances, the Texas Instruments CC1352P1F3RGZR provides a robust, secure, and power-efficient platform to bring your wireless applications to life.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7969 $52.1721
22+ $4.7565 $104.6430
33+ $4.6078 $152.0574
45+ $4.4592 $200.6640
58+ $4.3105 $250.0090
78+ $3.8646 $301.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess