EN
  • EN
  • DE

DMN5L06VK-13A

Part No DMN5L06VK-13A
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series -
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) @ 25°C 280mA (Ta)
Rds On (Max) @ Id, Vgs 2Ohm @ 50mA, 5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs -
Input Capacitance (Ciss) (Max) @ Vds 50pF @ 25V
Power - Max 250mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number DMN5L06
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1378264-DMN5L06VK-13A
Ultra Librarian 3D Model Ultra Librarian DMN5L06VK-13A CAD Model

Description

Product Overview: DMN5L06VK-13A

The DMN5L06VK-13A is a high-performance, N-channel enhancement-mode Field-Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is a versatile component suitable for a wide range of applications, including power management, load switching, and conversion in consumer electronics, computing devices, and portable equipment.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RDS(on)), which ensures efficient power handling and minimizes losses during operation.
  • High-Speed Switching: With its fast switching capabilities, the DMN5L06VK-13A is ideal for high-frequency applications, providing improved performance and efficiency.
  • Low Threshold Voltage: The low gate threshold voltage (VGS(th)) allows for easy drive and control, making it compatible with logic-level circuits.
  • Compact Design: Housed in a small and thin SOT-563 package, the DMN5L06VK-13A is perfect for space-constrained applications.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), enabling it to handle significant power levels.
  • RoHS Compliant: The product meets RoHS standards, ensuring it is free from hazardous substances and suitable for environmentally-sensitive uses.

Applications

The DMN5L06VK-13A MOSFET is versatile and can be used in various applications, such as:

  • Power management systems
  • DC-DC converters
  • Battery management circuits
  • Motor control modules
  • Load switches
  • Portable electronic devices
  • Computing and networking equipment

Technical Specifications

Some of the key technical specifications of the DMN5L06VK-13A include:

  • Drain-Source Voltage (VDS): 50V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 0.53A
  • Power Dissipation (PD): 0.5W
  • Junction and Storage Temperature Range: -55°C to +150°C

For detailed information and full specifications, designers and engineers should consult the datasheet provided by Diodes Incorporated. The DMN5L06VK-13A represents a reliable and efficient solution for modern electronic designs requiring high-performance N-channel MOSFETs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
ON Semiconductor
Need more? Email Us
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess