EN
  • EN
  • DE

CC2500RTK

Part No CC2500RTK
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 20VFQFN / IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK, OOK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -104dBm
Serial Interfaces SPI
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 13.3mA ~ 19.6mA
Current - Transmitting 11.1mA ~ 21.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number CC2500
Standard Package 92 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576744-CC2500RTK
Ultra Librarian 3D Model Ultra Librarian CC2500RTK CAD Model

Description

Texas Instruments presents the CC2500RTK, a low-cost, highly integrated UHF transceiver designed for robust wireless applications. The CC2500RTK is a part of TI's proven line of RF products, offering exceptional performance in the 2.4 GHz Industrial, Scientific, and Medical (ISM) band, making it an ideal solution for consumer electronics, wireless audio systems, and advanced industrial devices.

CC2500RTK RF Transceiver

This compact transceiver module is equipped with sophisticated features that facilitate easy integration into various wireless systems. It supports highly efficient modulation schemes, such as 2-FSK, 4-FSK, GFSK, and MSK, which contribute to its excellent range and communication reliability. Moreover, the CC2500RTK is designed with a flexible data rate up to 500 kBaud, allowing it to cater to a wide array of communication requirements.

The CC2500RTK boasts an impressive link budget due to its high output power and sensitivity. This ensures extended range and improved link robustness, which is critical for many wireless applications. The device also features programmable output power management, which allows for optimal power consumption based on the specific needs of the application.

To enhance the user experience, the CC2500RTK includes an advanced packet handling system with data buffering and burst transmissions. This simplifies the design of complex wireless systems by reducing the need for additional processing power. The transceiver also supports automatic frequency compensation, preamble detection, and clear channel assessment, further easing the development process.

The CC2500RTK is designed with the developer in mind, offering a comprehensive development environment that includes reference designs, evaluation modules, and software tools to accelerate the design process. With its robust feature set, the CC2500RTK from Texas Instruments stands out as a versatile and reliable choice for your next wireless project.

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8778 $51.8004
43+ $2.3613 $101.5359
66+ $2.2875 $150.9750
91+ $2.2137 $201.4467
117+ $2.1400 $250.3800
157+ $1.9186 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess