EN
  • EN
  • DE

CC1020WRSSR

Part No CC1020WRSSR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Bulk
Product Status Active
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation FSK, GFSK, OOK
Frequency 402MHz ~ 470MHz, 804MHz ~ 960MHz
Data Rate (Max) 153.6kBaud
Power - Output 10dBm
Sensitivity -118dBm
Serial Interfaces SPI, UART
GPIO 1
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 19.9mA
Current - Transmitting 12.3mA ~ 27.1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
Base Product Number CC1020
Standard Package 1 pcs
Win Source Part Number 745090-CC1020WRSSR
Ultra Librarian 3D Model Ultra Librarian CC1020WRSSR CAD Model

Description

The Texas Instruments CC1020WRSSR is a highly integrated and versatile single-chip RF transceiver designed for low-power and low-voltage wireless applications. This sophisticated component is part of Texas Instruments' CC1020 family, which is renowned for its performance in the field of wireless communications. The CC1020WRSSR operates in the 402-470 MHz and 804-940 MHz frequency bands, making it suitable for a wide range of applications, including industrial, scientific, and medical (ISM) applications, as well as wireless alarm systems, home automation, and sensor networks.

Key Features

  • Frequency Bands: The device covers the 402-470 MHz and 804-940 MHz bands, which are widely used for various industrial and consumer applications.
  • Programmable Data Rate: With programmable data rates from 1.2 to 153.6 kbps, the CC1020WRSSR can be tailored to specific communication needs and power constraints.
  • Low Power Consumption: It is designed for low-power applications, ensuring extended battery life for portable and remote devices.
  • High Sensitivity: The transceiver offers excellent receiver sensitivity, which enhances its performance in terms of range and reliability of the communication link.
  • Integration: The device integrates many features such as a frequency synthesizer, power amplifier, crystal oscillator, modulator, and demodulator, which simplifies the design and reduces the bill of materials for the end product.
  • Programmable Output Power: The output power of the CC1020WRSSR is programmable, allowing for optimal balance between communication range and power consumption.

Applications

The CC1020WRSSR is ideal for a variety of wireless applications that demand low power consumption and high integration. Its flexibility and performance make it a preferred choice for:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Wireless alarm and security systems
  • Automated meter reading (AMR)
  • Remote keyless entry systems

Conclusion

Overall, the Texas Instruments CC1020WRSSR RF transceiver is a powerful solution for developers looking to implement robust wireless communication in their products while maintaining low power consumption and high integration. Its versatility and ease of use make it an excellent choice for a wide array of wireless applications.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7426 $52.1686
26+ $3.8913 $101.1738
40+ $3.7697 $150.7880
55+ $3.6481 $200.6455
71+ $3.5265 $250.3815
95+ $3.1617 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,925 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess