EN
  • EN
  • DE

CC2531F256RHAT

Part No CC2531F256RHAT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 4.5dBm
Sensitivity -97dBm
Memory Size 256kB Flash, 8kB RAM
Serial Interfaces SPI, USART, USB
GPIO 21
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 20.5mA to 24.3mA
Current - Transmitting 28.7mA to 33.5mA
Temperature Range - Operating -40°C to 125°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 081301-CC2531F256RHAT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in RF Communications, Motor Drive & Control, Automation & Process Control, Lighting, Industrial, Wireless, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian CC2531F256RHAT CAD Model

Description

CC2531F256RHAT

The CC2531F256RHAT is crafted to deliver top-tier connectivity for IoT applications, leveraging the reliability of ZigBee 2.4GHz protocol. It features a powerful 256KB flash memory and an integrated microcontroller, making it a formidable choice for complex wireless systems.

  • Applications:
    • Industrial Automation
    • Home Security Systems
    • Asset Tracking
    • Environmental Monitoring
  • Features and Benefits:
    • IEEE 802.15.4 Compliant RF Transceiver
    • Comprehensive On-chip Debugging
    • Integrated USB Interface for Easy Setup
    • Supports ZigBee PRO Stack
  • Additional Details:
    • Package: QFN32
    • Operating Conditions: -40°C to 125°C
    • Low Power Mode for Energy Efficiency

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6648 $50.9832
22+ $4.6481 $102.2582
34+ $4.5028 $153.0952
46+ $4.3576 $200.4496
60+ $4.2123 $252.7380
80+ $3.7766 $302.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,565 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess