EN
  • EN
  • DE

CC2538SF23RTQR

Part No CC2538SF23RTQR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Frequency 2.4GHz
Data Rate (Max) 12Mbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 20mA to 24mA
Current - Transmitting 24mA to 34mA
Temperature Range - Operating -40°C to 125°C
Dimension 56-VFQFN Exposed Pad
Win Source Part Number 1028020-CC2538SF23RTQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC2538SF23RTQR CAD Model

Description

The Texas Instruments CC2538SF23RTQR is a powerful System-on-Chip (SoC) designed for Zigbee and IEEE 802.15.4 wireless networking applications. This versatile SoC is ideal for smart energy infrastructure, home automation, and other Internet of Things (IoT) solutions where reliable RF communication is essential.

Key Features:

  • Integrated ARM Cortex-M3 Processor: The CC2538SF23RTQR boasts an ARM Cortex-M3 core running at up to 32 MHz, providing robust processing capabilities for complex network protocols and user applications.
  • Extensive Memory: With up to 512KB of on-chip flash memory and 32KB of RAM, this SoC can handle demanding applications and support over-the-air upgrades.
  • RF Performance: The device provides excellent RF transceiver performance, supporting the 2.4-GHz IEEE 802.15.4 and Zigbee protocols, with robust range and reliable data transmission.
  • Security: Advanced security features include AES-128/256, SHA2 hardware encryption engines, and a range of security modes to ensure secure data communications.
  • Low Power Consumption: Designed for battery-operated devices, the CC2538SF23RTQR offers multiple power modes to optimize consumption, including a deep sleep mode for extended battery life.
  • Peripheral Support: The SoC includes a variety of peripherals such as UART, I2C, SPI, ADC, and general-purpose I/Os for interfacing with sensors, actuators, and other components.
  • Package and Temperature: The CC2538SF23RTQR is available in a 48-VQFN package and is rated for operation over the industrial temperature range (-40°C to +85°C).

Applications:

The CC2538SF23RTQR is designed to meet the requirements of a range of applications, including:

  • Smart Grid and Smart Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Home Entertainment and Consumer Electronics

In summary, the Texas Instruments CC2538SF23RTQR is a highly integrated and efficient solution for developers looking to create advanced wireless networking devices. Its combination of processing power, memory capacity, and energy efficiency, coupled with robust security features, makes it an ideal choice for next-generation connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3977 $67.1931
6+ $18.3776 $110.2656
9+ $17.8033 $160.2297
12+ $17.2290 $206.7480
16+ $16.6547 $266.4752
21+ $14.9318 $313.5678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,305 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess