EN
  • EN
  • DE

CC2560BYFVT

Part No CC2560BYFVT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH DSBGA / Single Chip Dual-Mode Bluetooth Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 771287-CC2560BYFVT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2560B
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2560BYFVT CAD Model

Description

Introducing the CC2560BYFVT from Texas Instruments

The CC2560BYFVT is a state-of-the-art Bluetooth® wireless technology solution from Texas Instruments (TI), designed to enhance connectivity and performance in a wide range of electronic devices. This product is part of TI's renowned SimpleLink™ family, which provides low-power, high-performance wireless connectivity for various applications.

Key Features

  • Bluetooth 4.1 Support: The CC2560BYFVT offers full support for Bluetooth 4.1, ensuring compatibility with a broad range of Bluetooth-enabled devices and providing improved data transfer rates and energy efficiency.
  • Enhanced Data Rate (EDR): With EDR support, this module can achieve data rates up to 3 Mbps, allowing for faster communication between devices.
  • Audio Gateway and Hands-Free Profiles: Designed with audio applications in mind, the CC2560BYFVT supports both Audio Gateway and Hands-Free profiles, making it ideal for wireless headsets, car kits, and other audio streaming applications.
  • Robust Link Management: TI's robust link management technology ensures a stable and reliable Bluetooth connection, even in environments with significant wireless interference.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications where energy efficiency is critical.

Applications

The CC2560BYFVT is versatile and can be used in a variety of applications, including:

  • Consumer electronics, such as wireless speakers, headphones, and wearable devices
  • Automotive infotainment systems, offering seamless connectivity for in-car entertainment and communication
  • Industrial automation, providing reliable wireless connections for control and monitoring systems
  • Healthcare devices, facilitating secure and efficient data transfer for medical equipment

Technical Specifications

The CC2560BYFVT is available in a compact VQFN package and operates over an extended temperature range, making it suitable for a variety of environments. Its integration with TI's MCU platforms allows for easy implementation and customization to meet specific application requirements.

With the CC2560BYFVT, Texas Instruments continues to deliver on its promise of providing innovative, high-quality wireless solutions that push the boundaries of connectivity and enhance user experiences across multiple industries.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess