Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159583-CD4017B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian CD4017B CAD Model

Description

Product Overview: CD4017B Decade Counter/Divider

The CD4017B is a highly versatile decade counter/divider integrated circuit from Texas Instruments, renowned for its reliability and flexibility in various electronic applications. This IC is part of the 4000 series CMOS logic family and is designed to work with a 3 to 18V supply voltage, making it suitable for both hobbyist and professional projects.

At the heart of the CD4017B lies its ability to count pulses. It has a 5-stage Johnson decade counter with ten decoded outputs, meaning it can count from 0 to 9 in sequential order. Each output represents one of the ten states, which become high (logic 1) in succession as pulses are received at the clock input. This feature makes the CD4017B ideal for creating a variety of sequential logic circuits, including counters, frequency dividers, and event-driven state machines.

The CD4017B also includes a reset function, which allows the counter to be quickly reset to zero (00000) or any other pre-set value. This is extremely useful in applications where precise timing or counting is crucial. Additionally, the carry-out signal provides a pulse output once every ten clock input pulses, which is useful for cascading multiple CD4017B counters for extended counting ranges.

With its Schmitt-triggered clock input, the CD4017B ensures high noise immunity and stable counting for slow-rising or slow-falling input waveforms. The IC is also equipped with static protection and can tolerate up to 2000V of human body model static discharge, safeguarding it from the common electrostatic damages during handling and operation.

The CD4017B is available in various packages, including the popular DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for different types of PCB layouts and space requirements. Its low power consumption and wide operating temperature range (-55°C to +125°C) make it suitable for use in a wide array of environmental conditions.

Whether you're designing light sequencers, digital counters, or other creative digital projects, the CD4017B from Texas Instruments is a go-to component for a reliable and efficient performance.

You May Also Be Interested in

NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to $0.0347
ECAD model for BZT52H-C13
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $17.5296
ECAD model for CY7C464A-10JC
Sony
CMOS 16-bit Single Chip Microcomputer
Need more? Email Us
ECAD model for CXP921064A
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Intersil Corporation
TV Chroma Processor
Need more? Email Us
ECAD model for CA3126E
Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for CYW180-02SX
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Cypress Semiconductor Corp
64K x 4 Static RAM with Separate I/O
Need more? Email Us
ECAD model for CY7C192-25PC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention