EN
  • EN
  • DE

CD4040BM

Part No CD4040BM
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 12BIT BIN RIPPL COUNTR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter Element Bit Negative Edge 16-SOIC
Manufacturer Texas Instruments
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32882-5, CD4040BM-ND, CD4040BME4, CD4040BME4-ND, CD4040BMG4, CD4040BMG4-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866101-CD4040BM
Ultra Librarian 3D Model Ultra Librarian CD4040BM CAD Model

Description

The CD4040BM is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and durability. This particular device falls under the category of CMOS Ripple-Carry Binary Counter/Dividers. The CD4040BM is designed to meet the needs of a wide range of applications, from simple timing solutions to complex computing systems.

Key Features

  • 12-Stage Ripple Carry Binary Counter: The CD4040BM boasts a 12-stage counter, providing a wide range of division ratios and a maximum count of 4096.
  • Wide Operating Voltage: This device operates over a wide voltage range from 3V to 18V, making it versatile for use in various electronic circuits and systems.
  • Medium-Speed Operation: With a typical clock frequency of 12MHz at VDD - 10V, the CD4040BM is suitable for medium-speed applications that require reliable time delays or counting.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is ideal for battery-operated or power-sensitive designs.
  • Fully Static Operation: The counter can be operated at static conditions, allowing for greater flexibility in application without concern for dynamic power dissipation.

Applications

The versatility of the CD4040BM makes it an excellent choice for various applications, including:

  • Frequency dividers
  • Time delay generators
  • Counter circuits in digital systems
  • Sequential state machines
  • Multi-stage counters and dividers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4040BM is no exception. It is fabricated using high-grade materials and tested rigorously to ensure it meets industry standards for reliability and performance. Whether for commercial, industrial, or military applications, the CD4040BM from Texas Instruments stands as a testament to precision engineering and long-term dependability.

Summary

In summary, the CD4040BM from Texas Instruments is a highly reliable and versatile binary counter/divider that is suitable for a wide array of applications where precision counting or timing is required. Its low power consumption, wide operating voltage range, and static operation capability make it a go-to choice for designers and engineers looking for a counter solution that balances performance with efficiency.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3554 $51.5330
345+ $0.2916 $100.6020
535+ $0.2825 $151.1375
735+ $0.2734 $200.9490
950+ $0.2643 $251.0850
1,270+ $0.2369 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess