EN
  • EN
  • DE

CD4056BNS

Part No CD4056BNS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BCD-7SEG DECODER/DVR 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4056
Standard Package 1,025 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 737634-CD4056BNS
Ultra Librarian 3D Model Ultra Librarian CD4056BNS CAD Model

Description

The CD4056BNS is a high-quality CMOS BCD-to-7-segment LED/LCD display decoder/driver designed and manufactured by Texas Instruments. This integrated circuit (IC) is specifically engineered to convert binary-coded decimal (BCD) input data into control signals for 7-segment displays, making it an essential component for a wide array of digital display applications.

Key Features

  • Display Flexibility: The CD4056BNS is versatile, capable of driving both common-cathode LED and liquid crystal displays (LCDs), offering designers the flexibility to choose the appropriate display technology for their application.
  • High Voltage Operation: With an operational voltage range of 3V to 18V, this IC can handle a broad spectrum of power supplies, making it suitable for various electronic devices, from battery-powered systems to industrial controls.
  • Low Power Consumption: As part of Texas Instruments' CMOS line, the CD4056BNS boasts low power dissipation, which is critical for portable and battery-operated devices where energy efficiency is paramount.
  • Interfacing Capability: It includes an on-chip BCD decoder, segment and digit drivers, and an 8x8 static RAM that stores each digit. This allows for easy interfacing with microprocessors and other logic systems.
  • Latch Storage: Each segment driver has a BCD input latch, ensuring that the display remains stable and free from flickering as input data changes.
  • Display Blanking: The IC features display blanking capability, giving the user control over the visibility of the display, which can be useful for power-saving modes or aesthetic design choices.

Applications

The CD4056BNS is ideal for a wide range of applications that require digital readouts. These include:

  • Electronic meters
  • Instrumentation displays
  • Clock displays
  • Calculator displays
  • Other consumer electronics requiring numeric displays

With its robust feature set and Texas Instruments' reputation for quality, the CD4056BNS is an excellent choice for designers looking to implement reliable and efficient numeric displays in their products.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6136 $52.1560
200+ $0.5035 $100.7000
310+ $0.4878 $151.2180
425+ $0.4720 $200.6000
550+ $0.4563 $250.9650
735+ $0.4091 $300.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess