Product Overview: Texas Instruments TMP112AIDRLRG4
The TMP112AIDRLRG4 is a highly precise digital temperature sensor from Texas Instruments, designed for optimal performance in a variety of applications. This sensor is part of the TMP112 family, known for its reliability and accuracy in temperature measurement.
Key Features
- Digital Output: The TMP112AIDRLRG4 provides a digital output that can be easily interfaced with microcontrollers and other digital systems. This eliminates the need for analog-to-digital converters and simplifies system design.
- High Accuracy: With an accuracy of ±0.5°C from -40°C to +125°C, this temperature sensor is suitable for applications requiring precise temperature readings.
- Low Power Consumption: It is designed for power-sensitive applications, consuming a low quiescent current, which makes it ideal for battery-powered devices.
- Small Form Factor: The device comes in a compact SOT-563 package, making it suitable for space-constrained applications.
- I2C Interface: The TMP112AIDRLRG4 features a two-wire I2C interface that supports multiple device addresses, enabling several sensors to share the same bus.
- Wide Operating Range: It operates over a wide supply voltage range from 1.4V to 3.6V, providing flexibility in various system designs.
Applications
The TMP112AIDRLRG4 is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Consumer Electronics
- Mobile and Wearable Devices
- Environmental Monitoring
- Industrial Control Systems
- Data Logging
- Healthcare and Medical Devices
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TMP112AIDRLRG4 is no exception. It is designed to meet the rigorous standards expected in professional and industrial environments, ensuring reliability and performance.
Design Support
Designers can take advantage of Texas Instruments' extensive support resources, including application notes, development tools, and reference designs, to accelerate the product development process when incorporating the TMP112AIDRLRG4 into their designs.