EN
  • EN
  • DE
  • IT

CD4076BF

Part No CD4076BF
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CD4076B-MIL CMOS 4-BIT D-TYPE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4076
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90659-CD4076BF
Ultra Librarian 3D Model Ultra Librarian CD4076BF CAD Model

Description

CD4076BF - CMOS Quad Latched Register

The CD4076BF is a highly reliable CMOS quad latched register featuring low power consumption and a wide supply voltage range, making it ideal for a variety of applications.

  • Applications/Projects:
    • Data Storage
    • Data Transfer
    • Microcontroller Interfaces
    • Memory Buffering
  • Features and Benefits:
    • Quad D-type latches
    • Wide supply voltage range: 3V to 15V
    • Low power consumption
    • High noise immunity
    • Typical clock frequency: 1 MHz
  • Additional Details:
    • Comes in a 16-pin package
    • Operating temperature: -55°C to +125°C

You May Also Be Interested in

ON Semiconductor
D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $19.8170
Texas Instruments
D FLIP-FLOP, TTL/H/L SERIES TTL / Flip Flop Element Bit
Need more? Email Us
ON Semiconductor
IC FLIP FLOP ECL SET/RESET 8SOIC
Lowest to $3.1704
ON Semiconductor
IC FF JK TYPE DUAL 1BIT 16DIP
Lowest to $0.5676
Texas Instruments
IC D-TYPE POS TRG SNGL 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $8.3971
Texas Instruments
IC FF D-TYPE SNGL 6BIT 16CDIP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Lowest to $5.1970
Texas Instruments
CD4076B-MIL CMOS 4-BIT D-TYPE / Flip Flop Element Bit
Lowest to $21.1439
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.6569

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1439 $63.4317
7+ $17.3489 $121.4423
10+ $16.8067 $168.0670
14+ $16.2646 $227.7044
18+ $15.7224 $283.0032
24+ $14.0960 $338.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess