EN
  • EN
  • DE

ATECC108-SSHDA-T

Part No ATECC108-SSHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC108
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 434664-ATECC108-SSHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC108-SSHDA-T CAD Model

Description

The ATECC108-SSHDA-T is a cutting-edge cryptographic co-processor from Microchip Technology that provides advanced security solutions for a wide range of applications. Designed to ensure secure hardware-based key storage, this device can be used to protect your system against a variety of security threats, making it an essential component for modern electronic systems where data protection is paramount.

Key Features

  • Secure Hardware-Based Key Storage: The ATECC108-SSHDA-T ensures that sensitive information is stored securely, minimizing the risk of private key exposure.
  • Elliptic Curve Cryptography: It supports ECC (Elliptic Curve Cryptography) algorithms, which are known for providing high levels of security with smaller key sizes, leading to faster and more efficient cryptographic operations.
  • ECDH (Elliptic Curve Diffie-Hellman) Key Agreement: This feature allows two parties to establish a shared secret over an insecure channel, providing a secure method for key exchange.
  • SHA-256 Hashing: The device is capable of performing SHA-256 cryptographic hash functions, which are crucial for the integrity and authenticity of data.
  • Unique Serial Number: Each ATECC108-SSHDA-T comes with a guaranteed unique 72-bit serial number, which is useful for tracking and protecting the device.

Applications

The ATECC108-SSHDA-T is suitable for a variety of applications where secure communications are essential. It is widely used in IoT devices, industrial control systems, medical devices, consumer electronics, and anywhere else secure key storage and cryptographic operations are required.

Easy Integration

With its compact, eight-lead UDFN package and I2C interface, the ATECC108-SSHDA-T is easy to integrate into existing designs. It operates across a wide voltage range of 2.0V to 5.5V and has a temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.

Trust and Compliance

Trust your design to the ATECC108-SSHDA-T for compliance with industry standards and to build a robust security framework for your products. Its advanced features and proven reliability make it an ideal choice for designers looking to enhance the security of their systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Infineon Technologies
Lowest to $9.8383
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess