EN
  • EN
  • DE

CD4086BF3A

Part No CD4086BF3A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CMOS EXPANDABLE 4-WIDE 2-INPUT A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type AND/OR/INVERT Gate
Number of Circuits 1
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577082-CD4086BF3A
Ultra Librarian 3D Model Ultra Librarian CD4086BF3A CAD Model

Description

The CD4086BF3A is a high-performance integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This IC is part of TI's extensive range of electronic components known for their reliability and cutting-edge technology.

Key Features

  • Versatile Functionality: The CD4086BF3A is designed to cater to a wide range of applications. It is commonly used in digital systems where signal processing and logical operations are required.
  • High-Speed Operation: Engineered for rapid signal processing, this IC ensures efficient performance in high-speed computing and control tasks.
  • Low Power Consumption: In line with TI's commitment to energy efficiency, the CD4086BF3A is optimized for low power consumption, making it suitable for battery-powered devices and applications where energy conservation is critical.
  • Durable Construction: The IC is built with robust materials that can withstand various environmental conditions, ensuring long-term reliability and stability.

Applications

The CD4086BF3A is versatile enough to be used in a variety of sectors, including:

  • Consumer Electronics: In devices such as televisions, audio equipment, and home automation systems.
  • Automotive Industry: For engine control units, infotainment systems, and other vehicle electronics.
  • Industrial Automation: In machinery control systems, robotics, and process control applications.
  • Telecommunications: For network equipment, mobile devices, and communication infrastructure.

Technical Specifications

For engineers and designers considering the CD4086BF3A for their projects, Texas Instruments provides detailed technical documentation, including datasheets, application notes, and design resources. These documents offer comprehensive information on electrical characteristics, pin configurations, timing diagrams, and usage guidelines to ensure optimal integration into various designs.

As with all Texas Instruments products, the CD4086BF3A is backed by the company's extensive support network, providing customers with technical assistance and design expertise to help bring their innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0811 $54.7299
21+ $4.9897 $104.7837
32+ $4.8337 $154.6784
43+ $4.6778 $201.1454
56+ $4.5219 $253.2264
74+ $4.0541 $300.0034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess