EN
  • EN
  • DE

CD4093BEE4

Part No CD4093BEE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CMOS QUAD 2-INPUT NAND SCHMITT TRIGGERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 4μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 0.9 V ~ 4 V
Logic Level - High 3.6 V ~ 10.8 V
Max Propagation Delay @ V, Max CL 130ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1159778-CD4093BEE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4093
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4093BEE4 CAD Model

Description

The CD4093BEE4 is a robust CMOS Quad 2-Input NAND Schmitt Trigger integrated circuit, designed and manufactured by the renowned Texas Instruments. This versatile component is a staple in digital electronics, offering four independent NAND gates with Schmitt trigger action on each input. The Schmitt trigger feature allows the circuit to transform an irregular input signal into a square wave output, making it invaluable in applications that require noise immunity and waveform shaping.

Key Features

  • Logic Type: NAND Schmitt Trigger
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Supply Voltage Range: 3V to 18V
  • Output Current: High and low power output options
  • Operating Temperature: -55°C to +125°C
  • Package: 14-Pin PDIP, SOIC, TSSOP, and other options

One of the key benefits of the CD4093BEE4 is its wide operating voltage range, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. This flexibility ensures that it can be integrated into a variety of digital systems without concern for voltage compatibility issues.

Furthermore, the CD4093BEE4 is designed for high fan-out, low noise operation, providing a stable and reliable logic platform. Its hysteresis characteristics make it ideal for applications that are susceptible to noise, such as industrial controls, sensor signal processing, and signal conditioning circuits.

Texas Instruments' commitment to quality means that the CD4093BEE4 is available in various temperature and package options to meet the requirements of different environments and applications, from consumer electronics to automotive and aerospace industries.

In summary, the CD4093BEE4 from Texas Instruments is a versatile and reliable component that is essential for designers who need a noise-tolerant, flexible, and easy-to-use NAND Schmitt Trigger for their digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,820 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess