Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, Open-Drain, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 16-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 16-DFN (5x4)
Win Source Part Number 781970-LTC1444CDHD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1444
Introduction Date January 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1444CDHD#TRPBF CAD Model

Description

Introducing the LTC1444CDHD#TRPBF from Linear Technology

The LTC1444CDHD#TRPBF is a high-performance, low-power quad comparator designed by Linear Technology, now part of Analog Devices, which is known for its innovative and reliable solutions in the analog IC space. This precision comparator is optimized for single or dual power supplies ranging from 2.7V to 11V or ±1.35V to ±5.5V, making it versatile for a variety of applications in different electronic circuits.

One of the standout features of the LTC1444CDHD#TRPBF is its ultra-low power consumption. With a typical quiescent current of only 7µA per comparator, this device is an excellent choice for portable and battery-powered systems where power efficiency is critical. This low power consumption does not come at the expense of performance; the LTC1444CDHD#TRPBF offers fast response times with a typical propagation delay of just 7µs.

The LTC1444CDHD#TRPBF features an internal reference of 1.182V, which simplifies the design of threshold detection circuits. Additionally, each comparator's input voltage range extends from the negative supply to within 1.3V of the positive supply, allowing for a wide range of input signals. The open-drain output structure of the LTC1444CDHD#TRPBF enables the outputs to be wired-OR'ed, providing even more flexibility in circuit design.

Designed for robustness, the LTC1444CDHD#TRPBF is specified over the commercial and industrial temperature ranges. It is offered in a 16-lead narrow SO package, which is ideal for space-constrained applications. Whether used in automotive systems, medical devices, industrial controls, or consumer electronics, this comparator is engineered to deliver reliable and consistent performance.

For those looking to incorporate the LTC1444CDHD#TRPBF into their designs, it is available in tape and reel packaging, denoted by the #TRPBF suffix, making it suitable for automated assembly processes. Trust in Linear Technology's commitment to high-quality components and choose the LTC1444CDHD#TRPBF for your next project that demands precision, low power, and flexibility.

Key Features:

  • Quad Comparators with Ultra-Low Power Consumption
  • Single or Dual Supply Operation: 2.7V to 11V or ±1.35V to ±5.5V
  • Fast Propagation Delay: 7µs Typical
  • Internal 1.182V Reference
  • Wide Input Voltage Range
  • Open-Drain Output Structure
  • Specified Over Commercial and Industrial Temperature Ranges
  • 16-Lead Narrow SO Package
  • Available in Tape and Reel Packaging for Automated Assembly

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1180
ECAD model for LM393ADE4
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7587 $70.0696
18+ $7.1867 $129.3606
28+ $6.9621 $194.9388
39+ $6.7376 $262.7664
50+ $6.5129 $325.6450
67+ $5.8392 $391.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention