EN
  • EN
  • DE
  • IT

CD4097BM

Part No CD4097BM
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 1X8 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name CD4097
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32916-5, CD4097BM-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915092-CD4097BM
Ultra Librarian 3D Model Ultra Librarian CD4097BM CAD Model

Description

Introducing the CD4097BM from Texas Instruments

The CD4097BM is a high-performance CMOS analog multiplexer/demultiplexer with a wide range of applications in the electronics industry. Manufactured by Texas Instruments, a leader in semiconductor design and production, this component is a testament to the company's commitment to quality and innovation.

This versatile chip features a dual 4-channel multiplexer/demultiplexer configuration, providing the flexibility needed for various signal routing applications. It is designed to handle both analog and digital signals, making it an excellent choice for mixed-signal environments. The CD4097BM operates over a broad voltage range from 3V to 18V, ensuring compatibility with a wide array of devices and systems.

One of the key advantages of the CD4097BM is its low ON resistance, which typically sits at 80Ω over the full input-signal range. This characteristic ensures that the signal integrity is maintained when passing through the multiplexer, resulting in minimal attenuation and distortion. The low OFF leakage current is another highlight, contributing to the high signal-to-noise ratio and overall performance of the chip.

The CD4097BM is designed with a break-before-make switching action, which prevents momentary shorting when switching channels. This feature is crucial for preventing signal degradation and protecting sensitive components connected to the multiplexer.

Encased in a compact SOIC package, the CD4097BM is suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is particularly beneficial in complex circuits or portable electronic devices.

Whether you're designing data acquisition systems, communication equipment, or audio/visual processing units, the CD4097BM provides the reliability and performance you need. With its ability to seamlessly switch between multiple inputs or outputs, it simplifies circuit design and enhances system functionality.

Choose the CD4097BM for your next project and experience the quality and performance that Texas Instruments is known for. This multiplexer/demultiplexer is an essential building block in the creation of flexible and efficient electronic systems.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5212 $57.3320
265+ $0.4277 $113.3405
410+ $0.4144 $169.9040
560+ $0.4010 $224.5600
725+ $0.3876 $281.0100
970+ $0.3475 $337.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess