EN
  • EN
  • DE

CD4512BM

Part No CD4512BM
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SEL/MULTPL 1X8:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tube
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371242-CD4512BM
Ultra Librarian 3D Model Ultra Librarian CD4512BM CAD Model

Description

Product Overview: Texas Instruments CD4512BM

The CD4512BM is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) 8-channel data selector manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is designed to provide the reliability and precision required in advanced electronic systems.

Key Features

  • Versatile Data Selection: It features eight input channels, allowing for a wide range of data selection options. The user can select any one of these eight data inputs to be routed to the output.
  • Binary Address Decoding: The selection of the data input is controlled by three binary address inputs (A0, A1, A2), making it easy to integrate into digital systems that use binary addressing.
  • Inhibit Control: An inhibit input is provided to immediately disable the output without changing the data or address inputs, offering an additional control level for multiplexing operations.
  • Low Power Consumption: As part of the CMOS line, the CD4512BM ensures low power dissipation, which is essential for battery-powered devices and energy-efficient applications.
  • High Noise Immunity: The noise immunity characteristic of CMOS technology is inherent in the CD4512BM, allowing it to perform reliably in electrically noisy environments.
  • Wide Operating Voltage Range: This data selector can operate across a voltage range of 3V to 18V, providing flexibility for various logic level requirements and compatibility with different system voltages.

Applications

The CD4512BM is suitable for a multitude of applications, including but not limited to:

  • Data routing and multiplexing
  • Signal gating
  • Function generation
  • Industrial control systems
  • Communication systems

Quality and Reliability

Adhering to Texas Instruments' stringent quality standards, the CD4512BM is designed for long-term reliability. Its robust construction ensures stable operation over its entire voltage range and across a wide temperature range, making it an ideal choice for demanding industrial and commercial applications.

With its combination of versatility, low power, and high reliability, the Texas Instruments CD4512BM is an excellent choice for designers looking to implement efficient data selection and multiplexing in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1710 $52.6950
105+ $0.9609 $100.8945
165+ $0.9308 $153.5820
225+ $0.9008 $202.6800
290+ $0.8708 $252.5320
385+ $0.7807 $300.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess