EN
  • EN
  • DE

LTC488CSW#TR

Part No LTC488CSW#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732211-LTC488CSW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC488CSW#TR CAD Model

Description

LTC488CSW#TR - RS485/RS422 Differential Line Transceiver

The LTC488CSW#TR is a high-performance, low-power differential line transceiver from Linear Technology, designed for RS485 and RS422 applications. This transceiver is part of Linear Technology's robust line of interface products, offering reliable communication in industrial, networking, and telecom systems. The LTC488CSW#TR is available in a surface-mount package and is supplied on tape and reel, making it ideal for automated manufacturing processes.

Key Features

  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Low Power Operation: With its low power consumption, the LTC488CSW#TR is suitable for power-sensitive applications, extending the battery life of portable devices.
  • High-Speed Interface: It supports data rates up to 2.5Mbps, making it suitable for high-speed data communication in modern industrial and commercial applications.
  • Differential Signaling: Utilizing differential signaling provides robust communication with enhanced noise immunity, crucial for long cable runs and electrically noisy environments.
  • Half-Duplex Configuration: The LTC488CSW#TR is designed for half-duplex communication, allowing bidirectional data transmission over a single pair of wires, thereby reducing cabling costs.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that disables the driver outputs when the die temperature exceeds a safe operating limit.
  • Fail-Safe Receiver: The receiver features a fail-safe design that ensures a known logic high output if the input is open circuit.

Applications

  • Industrial Control Systems
  • Networked Devices (e.g., Servers, Routers)
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Security Systems

The LTC488CSW#TR from Linear Technology is a versatile and robust solution for RS485 and RS422 communication requirements, providing reliable data transmission even in the harshest conditions. Its combination of high-speed operation, low power consumption, and differential signaling ensures that it meets the stringent demands of modern electronic communication systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess