EN
  • EN
  • DE

MAX758AEPA+

Part No MAX758AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck Bst 5V 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Contact Plating Tin
Efficiency 90 %
Evaluation Kit Yes
Lead Free Yes
Max Input Voltage 16 V
Maximum Operating Temperature 85 °C
Max Output Current 750 mA
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 16 V
Output Current 450 mA
Output Type Adjustable
Output Voltage 5.25 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 190 kHz
Synchronous Rectifier No
Width 7.87 mm
Win Source Part Number 1010643-MAX758AEPA+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX758AEPA+ CAD Model

Description

Product Overview: MAX758AEPA+ from Maxim Integrated

The MAX758AEPA+ is a highly efficient, compact, and versatile DC-DC converter from Maxim Integrated, designed to meet the needs of a wide range of electronic applications. This step-up switching regulator is capable of delivering a fixed or adjustable output voltage from a lower voltage input, making it ideal for battery-powered devices where extending battery life is crucial.

The device comes in a compact 8-pin DIP package, which is favored for its ease of integration into various circuit designs. The MAX758AEPA+ operates over a wide input voltage range of 2.7V to 11V, allowing it to be used with multiple power sources such as single-cell Li-ion batteries, multiple alkaline/NiCd/NiMH cells, or regulated power supplies.

One of the key features of the MAX758AEPA+ is its high efficiency, which can reach up to 87%. This is achieved through the use of an integrated synchronous rectifier and a pulse-frequency modulation (PFM) control scheme. The PFM control helps reduce quiescent current, further improving battery life in portable devices.

The output voltage of the MAX758AEPA+ can be set to a fixed 5V or adjusted from 5V to 12V using an external resistor divider. This flexibility allows designers to tailor the output voltage to their specific requirements without the need for additional components. The device is also capable of delivering up to 125mA of output current, depending on the input voltage and the output voltage setting.

Additional features of the MAX758AEPA+ include thermal overload protection, which safeguards the device and the overall system from damage due to excessive heat. The converter also incorporates a low-battery detector that signals when the input voltage falls below a preset threshold, which is invaluable for battery-powered applications.

In summary, the MAX758AEPA+ from Maxim Integrated is a reliable and efficient solution for generating higher voltages from lower voltage sources. Its compact size, efficiency, and versatility make it an excellent choice for designers looking to optimize power management in their portable and space-constrained applications.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1918 $66.5754
6+ $18.2087 $109.2522
9+ $17.6397 $158.7573
12+ $17.0707 $204.8484
16+ $16.5016 $264.0256
21+ $14.7946 $310.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess