EN
  • EN
  • DE

SN74LS640DBR

Part No SN74LS640DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20SO / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel package
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 795051-SN74LS640DBR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS640
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LS640DBR CAD Model

Description

SN74LS640DBR Octal Bus Transceivers from Texas Instruments

The SN74LS640DBR is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This particular chip falls under the category of octal bus transceivers with 3-state outputs. It is specifically engineered to facilitate bidirectional communication between data buses in a system.

Constructed with Low-Power Schottky (LPS) technology, the SN74LS640DBR offers optimal speed and power consumption balance, making it an excellent choice for interfacing between different logic families or driving heavy loads with minimal power draw. The device features eight D-type flip-flops that act as data storage elements, providing a smooth and reliable data flow between inputs and outputs.

Each of the eight bidirectional transceivers is capable of transmitting data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can be utilized to disable the device, thus placing the outputs in a high-impedance state, which is crucial for preventing bus contention in multiplexed systems.

The SN74LS640DBR comes in a robust 20-pin SSOP (Shrink Small Outline Package) that ensures a compact footprint on printed circuit boards (PCBs), making it suitable for high-density applications. With its wide operating temperature range, the device is designed to perform reliably in various environmental conditions, from commercial to industrial settings.

Key features of the SN74LS640DBR include:

  • Octal bidirectional data flow control
  • 3-state outputs for bus-oriented applications
  • Low-Power Schottky technology
  • Wide operating voltage range: 4.5V to 5.5V
  • High-current output drive capability: ±15 mA at 5 V
  • Direct bus connection when high-impedance state is inactive
  • Compatibility with most TTL families
  • Available in tape and reel for automated assembly processes

The SN74LS640DBR is ideal for applications that require efficient data transfer between two buses with the added flexibility of bidirectional control. Whether used in computing systems, communication infrastructure, or complex industrial equipment, this Texas Instruments product ensures reliable operation and seamless data communication.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or contact their local authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0674 $52.1458
40+ $2.5169 $100.6760
62+ $2.4382 $151.1684
85+ $2.3596 $200.5660
110+ $2.2809 $250.8990
147+ $2.0450 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess