EN
  • EN
  • DE

MIC38C45YM-TR

Part No MIC38C45YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 7.6V ~ 20V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC38C45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC38C45YM TR, MIC38C45YM-CT, MIC38C45YM-DKR, MIC38C45YM TR-ND, MIC38C45YMTR, MIC38C45YMTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927073-MIC38C45YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC38C45YM-TR CAD Model

Description

The MIC38C45YM-TR is a versatile and efficient pulse-width modulation (PWM) controller integrated circuit (IC) designed and manufactured by Microchip Technology. This IC is a member of the 38C45 family and is specifically tailored for high-performance, off-line power supply applications. It is widely used in areas such as switch-mode power supplies (SMPS), DC-DC converters, and other power control applications.

Key Features

  • High-Frequency Operation: The MIC38C45YM-TR operates at a high frequency, which allows for smaller-sized external components, resulting in a compact and efficient power supply design.
  • Improved Efficiency: With its advanced PWM control methodology, this IC ensures high efficiency, which is crucial for reducing power loss and heat generation in power management systems.
  • Versatile Supply Voltage Range: It supports a wide range of input voltages, making it suitable for various applications and ensuring reliable operation under different power conditions.
  • Low Standby Power Consumption: The low-power design of the MIC38C45YM-TR minimizes standby power consumption, which is essential for energy-saving in modern electronic devices.
  • Protection Features: The IC includes multiple protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring safe operation and longevity of the end application.

Applications

The MIC38C45YM-TR is suitable for a wide array of applications, including:

  • AC-DC power supplies for consumer electronics
  • Telecommunication equipment
  • Computer peripherals
  • Industrial power systems
  • LED lighting drivers

Product Specifications

The MIC38C45YM-TR comes in a surface-mount package and is designed for easy integration into various circuit designs. Its temperature range, accuracy, and stability make it a reliable choice for critical applications where consistent performance is required.

Conclusion

In summary, the MIC38C45YM-TR from Microchip Technology is a high-performance PWM controller that offers efficiency, flexibility, and reliability for a wide range of power supply applications. Its advanced features and protection mechanisms make it an ideal choice for designers looking to create sophisticated power management solutions.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess