EN
  • EN
  • DE

LM317DR2G

Part No LM317DR2G
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Win Source Part Number 298729-LM317DR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM317DR2G CAD Model

Description

The LM317DR2G from Texas Instruments is a versatile and highly efficient adjustable voltage regulator.

  • Adjustable Output Voltage: 1.25V to 37V
  • Type: three-terminal positive regulator
  • Output Current: 1.5A
  • Output Current: can be increased by using an additional external transistor
  • Voltage Maintenance: constant output voltage, regardless of changes in the input voltage or load conditions
  • Features: internal current limiting, thermal shutdown, and safe area compensation
  • Operating Junction Temperature Range: 0°C to 125°C
  • Manufacturing Processes: compatible with standard surface-mount
  • Package: compact SOIC-8
  • Line Regulation: typical @ 0.01%/V
  • Load Regulation: typical @ 0.1%
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess