EN
  • EN
  • DE

LTC486CSW#TRPBF

Part No LTC486CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR RS485 LOW PWR QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 126447-LTC486CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC486CSW#TRPBF CAD Model

Description

LTC486CSW#TRPBF - Low Power RS485 Interface Transceiver

The LTC486CSW#TRPBF is a high-performance RS485 interface transceiver designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This device is specifically engineered to facilitate robust and reliable communication in industrial, networking, and data acquisition systems that require differential data transmission over long distances or in noisy environments.

Key Features

  • Electrical Specifications: The LTC486CSW#TRPBF operates over a single 5V supply and features a low quiescent current, making it an energy-efficient solution for bus-powered systems. It supports data rates up to 2.5Mbps, enabling fast data communication for a variety of applications.
  • Enhanced Protection: With built-in protection against electrostatic discharge (ESD) up to ±10kV, the device ensures robustness and longevity in harsh industrial environments. It also includes thermal shutdown and current limiting for added safety.
  • Half-Duplex Operation: This transceiver is designed for half-duplex communication, allowing for bidirectional data flow on a single pair of wires, which helps to reduce the overall wire count in system design.
  • Fail-Safe Receiver: The fail-safe feature ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with no data being transmitted.
  • Package and Temperature Range: The LTC486CSW#TRPBF is available in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT). It operates over an industrial temperature range of -40°C to +85°C, making it versatile for a wide range of operating conditions.

Applications

The LTC486CSW#TRPBF is ideal for a variety of applications that require reliable data transmission. It is commonly used in:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Remote data acquisition
  • Fieldbus networks

With its robust design and advanced features, the LTC486CSW#TRPBF transceiver from Linear Technology is an excellent choice for designers looking to implement a reliable RS485 communication interface in their products. Its low-power operation and high ESD protection make it well-suited for demanding applications that require long-term stability and performance.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess