Product Overview: CD54HC125F from Texas Instruments
The CD54HC125F is a high-speed CMOS logic Quad Bus Buffer manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to offer increased drive capability with the high noise immunity of CMOS technology. The CD54HC125F is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working as a temporary storage device for a wide array of applications.
Key Features
- Logic Type: Quad Buffer/Line Driver with 3-state outputs
- Operating Voltage: Ranges from 2V to 6V, making it compatible with TTL levels
- Output Drive Capability: Capable of driving 15 LSTTL loads
- High Noise Immunity: Characteristic of CMOS technology
- Low Power Consumption: 20nA of static current, ideal for battery-powered applications
- Temperature Range: Military-grade with an operating range from -55°C to 125°C
- Package: Available in a durable ceramic flat package
Applications
The CD54HC125F is versatile and can be employed in a multitude of applications. It is particularly adept for use in:
- Buffer registers and I/O ports for microprocessors and microcontrollers
- Bidirectional bus drivers for system bus isolation
- Memory address drivers, clock drivers, and bus-oriented transmitters/receivers
- Temporary data storage and data transmission
Quality and Reliability
Texas Instruments ensures that the CD54HC125F meets stringent quality and reliability standards. Each device undergoes rigorous testing to ensure high performance in even the most demanding environments. The military-grade temperature range further attests to its reliability, making it suitable for use in high-reliability military and aerospace applications.
Conclusion
With its combination of high-speed performance, low power consumption, and robustness, the CD54HC125F from Texas Instruments stands out as an excellent choice for designers who require a reliable quad buffer with 3-state outputs. Its compatibility with a wide operating voltage range and ability to drive multiple TTL loads makes it highly flexible for integration into various digital systems.