Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90823-CD54HC154F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC154F3A CAD Model

Description

CD54HC154F3A - 4-to-16 Line Decoder/Demultiplexer

The CD54HC154F3A is a high-speed CMOS 4-to-16 line decoder/demultiplexer, offering expansive decoding capability in a single IC. Designed to operate over a wide voltage range, it provides compatibility with TTL and CMOS logic levels, making it a versatile component for diverse applications.

  • Applications in digital data routing and signal multiplexing.
  • Use in microprocessor memory decoding and address decoding.
  • Ideal for logic level conversion in interfacing digital systems.

Features and Benefits:

  • Wide operating voltage range: 2V to 6V
  • High noise immunity and low power dissipation
  • TTL and CMOS compatibility

The CD54HC154F3A is optimal for applications requiring high-speed and low-power requirements, providing reliable signal integrity across digital systems.

You May Also Be Interested in

ON Semiconductor
Multiplexer 1-Element ECL 2-IN 8-Pin SOIC N Rail / IC MULTIPLEXER 2:1 ECL 5V 8SOIC
Need more? Email Us
ECAD model for MC10EL58DG
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS WITH ADDRESS LATCHES | IC DECODER/DEMUX 3-8LINE 16-SOIC
Need more? Email Us
ECAD model for SN74ALS137ADR
Texas Instruments
DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16TVSOP
Need more? Email Us
ECAD model for SN74AHCT139DGVR
Microchip Technology
Lowest to $487.4440
ECAD model for PM40052A-F3EIP
Maxim Integrated
Quad, Rail-to-Rail, Fault-Protected, SPST Analog Switches
Need more? Email Us
ECAD model for DG413FDY+T
Maxim Integrated
3V/5V, 4 Ohm, Wideband Quad 2: 1 Analog Multiplexer
Need more? Email Us
ECAD model for MAX4674EEE+T
ON Semiconductor
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC T/R / IC MUX QUAD 2INPUT LV 16-SOIC
Need more? Email Us
ECAD model for MC74LCX158DR2G
STMicroelectronics
Analog Multiplexer Single 4: 1 16-Pin CFLAT
Need more? Email Us
ECAD model for HCC4052BK1
Nexperia USA Inc.
IC SWITCH QUAD 2X1 14SOIC / 4 Circuit IC Switch 1:1 350Ohm 14-SO
Lowest to $0.4080
ECAD model for HEF4016BT,653

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention