EN
  • EN
  • DE

CD54HC157F

Part No CD54HC157F
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54HC157 HIGH SPEED CMOS LOGIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Standard Package 39 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577239-CD54HC157F
Ultra Librarian 3D Model Ultra Librarian CD54HC157F CAD Model

Description

Product Overview: CD54HC157F from Texas Instruments

The CD54HC157F is a high-speed silicon-gate CMOS logic quad 2-input multiplexer from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This integrated circuit is designed to select one of two inputs to each output based on the state of a common select input, making it an essential component in digital systems where data routing is required.

Key Features

  • High-Speed CMOS Technology: The CD54HC157F is built using advanced high-speed CMOS technology, which ensures low power consumption while maintaining a high switching speed.
  • Wide Operating Voltage Range: This multiplexer operates over a broad voltage range from 2V to 6V, accommodating various logic level requirements and making it suitable for battery-operated devices.
  • Low Power Consumption: The low power characteristics of CMOS logic minimize power usage, which is crucial for portable and power-sensitive applications.
  • High Noise Immunity: With a significant noise immunity level, the CD54HC157F is robust against electrical noise, ensuring reliable operation in environments with potential interference.
  • Compatibility: It is compatible with all forms of logic and can drive up to 10 LSTTL loads, allowing for easy integration into existing systems.

Applications

The versatility of the CD54HC157F makes it suitable for a wide array of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Digital signal processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD54HC157F is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust in the reliability and performance of this multiplexer for their critical applications.

Overall, the CD54HC157F from Texas Instruments is a top choice for designers looking for a dependable and efficient solution to manage multiple data inputs. Its combination of speed, low power consumption, and high noise immunity makes it an ideal choice for a multitude of digital applications.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7544 $63.0176
8+ $12.9267 $103.4136
12+ $12.5228 $150.2736
17+ $12.1188 $206.0196
22+ $11.7149 $257.7278
29+ $10.5030 $304.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess