EN
  • EN
  • DE

CD74AC541M

Part No CD74AC541M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74AC
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74AC541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-25965-5, CD74AC541M-ND, CD74AC541ME4, CD74AC541ME4-ND, CD74AC541MG4, CD74AC541MG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915138-CD74AC541M
Ultra Librarian 3D Model Ultra Librarian CD74AC541M CAD Model

Description

The CD74AC541M is a high-performance, octal buffer and line driver designed to interface with 8-bit data buses in bidirectional communication. This integrated circuit is manufactured by Texas Instruments, a leader in semiconductor solutions. The device features non-inverting buffers with 3-state outputs and is part of the AC series, which is fabricated with silicon gate CMOS technology.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State Non-Inverting
  • Supply Voltage: 1.65V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Package: SOIC-20

Performance Advantages

The CD74AC541M is optimized for high-speed operation while maintaining the low power consumption of CMOS circuitry. It has a balanced propagation delay and transition times, which makes it suitable for use in high-frequency applications. The device is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

This versatile buffer and line driver can be used in a variety of applications, including:

  • Bus-oriented systems
  • Memory drivers
  • Data transmission lines
  • Driving heavy loads
  • Input/output port drivers

Quality and Reliability

As with all Texas Instruments products, the CD74AC541M is designed to meet the highest quality and reliability standards. The device is available in a standard SOIC-20 package, which is RoHS compliant and suitable for wave soldering processes.

Ordering Information

The product is available under the part number CD74AC541M. For detailed information on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess