Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1160139-CD74ACT280E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT280
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74ACT280E CAD Model

Description

The CD74ACT280E is a high-speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker manufactured by Texas Instruments. Designed to offer a high-performance solution for generating or checking parity in digital systems, this integrated circuit (IC) is a vital component for enhancing data integrity in communication and memory systems.

Key Features

  • Logic Type: Parity Generator/Checker
  • Number of Circuits: 9-Bit
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: PDIP-14
  • Mounting Type: Through Hole
  • Propagation Delay Time: 6.5ns at 5V

This device is capable of operating at high speeds while maintaining low power consumption, thanks to the Advanced CMOS technology. It is designed to interface with both CMOS and TTL logic levels, providing versatility in various applications.

Applications

The CD74ACT280E is widely used in digital systems where error detection is crucial. It is ideal for:

  • Communication systems
  • Data processing systems
  • Memory systems
  • Portable electronics
  • Networking hardware

Product Quality and Reliability

As with all Texas Instruments products, the CD74ACT280E is manufactured to high standards to ensure quality and reliability. It is available in a standard 14-pin PDIP package and is suitable for a wide range of industrial and commercial temperature ranges, making it a reliable choice for robust applications.

Environmental Compliance

The CD74ACT280E complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets the environmental standards required for electronic components in terms of lead-free and hazardous material restrictions.

You May Also Be Interested in

Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
Lowest to $0.8930
ECAD model for CD74AC280M96
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100S360JC
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100E160JC
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
ECAD model for SN74AS286NG4
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E160JZ
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74ALS280DRE4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74AS286NSRE4
Texas Instruments
9-Bit Odd/Even Parity Generator/Checker
Need more? Email Us
ECAD model for CD74AC280E
Texas Instruments
IC 8-BIT GEN/CHKER 24DIP
Need more? Email Us
ECAD model for CY74FCT480BTPC

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3538 $54.1520
95+ $1.1108 $105.5260
140+ $1.0761 $150.6540
195+ $1.0414 $203.0730
250+ $1.0067 $251.6750
335+ $0.9025 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention