EN
  • EN
  • DE

CD74ACT541SM96

Part No CD74ACT541SM96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SSOP / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 771365-CD74ACT541SM96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74ACT541SM96 CAD Model

Description

Product Overview: CD74ACT541SM96

The CD74ACT541SM96 is a high-performance, octal buffer/line driver designed by Texas Instruments to provide interface capability for multi-level bus structures. This integrated circuit is part of the ACT (Advanced CMOS Technology) family, offering a combination of speed and power efficiency that makes it an ideal choice for a wide range of applications, including memory drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Pins: 20-pin package
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial environments
  • Drive Capability: High-current outputs drive up to 15 LSTTL loads
  • IC Package Type: Surface-Mount Device (SMD) in SOP (Small Outline Package) form
  • RoHS Compliant: Yes, meeting environmental and regulatory standards

Performance and Quality

The CD74ACT541SM96 is characterized for operation from -40°C to 85°C. It features inputs and outputs on opposite sides of the package to facilitate board layout. The 3-state control gate is a CMOS input stage and the outputs are non-inverting. This ensures that the device has the capability to drive heavy load conditions without compromising on the speed or power consumption.

Applications

With its robust design and high drive capability, the CD74ACT541SM96 is suitable for a variety of applications, including:

  • Bus Interface Buffers
  • Data Communication Systems
  • Control Systems
  • Embedded Systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the CD74ACT541SM96 is no exception. Customers can expect comprehensive technical support and documentation, including datasheets, application notes, and design resources. This ensures a smooth integration of the product into various designs and applications.

Overall, the CD74ACT541SM96 by Texas Instruments stands out as a reliable and efficient solution for digital signal buffering and driving, backed by TI's reputation for quality and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7708 $50.1020
140+ $0.7221 $101.0940
215+ $0.6977 $150.0055
310+ $0.6489 $201.1590
405+ $0.6245 $252.9225
500+ $0.6001 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess