Product Overview: CD74ACT574 Octal D-Type Flip-Flop
The CD74ACT574 is a high-speed CMOS Octal D-Type Flip-Flop with 3-State Outputs, manufactured by Texas Instruments. Designed for use in a wide array of electronic applications, this integrated circuit is particularly well-suited for systems that require the capture and storage of data. Its primary function is to store eight bits of data and provide output only when desired, thanks to its 3-state outputs that facilitate bus-oriented applications.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels.
- High-Speed Performance: Typical t_pd of 8.5 ns at 5V, ensuring swift data processing and transfer.
- Low Power Consumption: I_CC reduced by 50% compared to other standard logic ICs, enhancing energy efficiency.
- Drive Capability: Capable of driving up to 15 LSTTL loads, providing ample power for multiple connections.
- 3-State Outputs: Facilitates bus connectivity by allowing multiple outputs to connect to a common bus without conflict.
Applications
The CD74ACT574 is versatile and can be used in various applications such as:
- Temporary data storage
- Data transfer and multiplexing
- System resource sharing
- Buffering and interfacing in bus-oriented systems
Package and Quality
Offered in multiple package types, including the standard PDIP, SOIC, and TSSOP, the CD74ACT574 provides flexibility for PCB design and space-saving considerations. Texas Instruments ensures the highest quality and reliability, with this product being subjected to rigorous testing and quality control measures.
In conclusion, the CD74ACT574 from Texas Instruments represents a reliable and efficient solution for designers looking to implement octal flip-flops with 3-state outputs in their digital systems. Its compatibility with 5V systems, low power consumption, and high drive capability make it a solid choice for a variety of electronic applications.