EN
  • EN
  • DE

CD74HC297E

Part No CD74HC297E
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 55MHz
Divider/Multiplier No/No
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC297
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848579-CD74HC297E
Ultra Librarian 3D Model Ultra Librarian CD74HC297E CAD Model

Description

Product Overview: CD74HC297E by Texas Instruments

The CD74HC297E is a high-speed CMOS device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HC family, which is known for combining the high noise immunity of CMOS with the speed and driving capabilities similar to that of LSTTL. The CD74HC297E is specifically crafted to cater to the needs of digital signal processing, particularly in applications that require precise phase-locked loop (PLL) functions.

Key Features

  • High-Speed Performance: The CD74HC297E operates at a high speed, ensuring efficient performance for critical applications.
  • Low Power Consumption: As a CMOS device, it consumes significantly less power, making it suitable for battery-operated and power-sensitive designs.
  • Versatile Voltage Operation: This device can operate at a wide range of voltages, from 2V to 6V, providing flexibility across different system voltages.
  • Complex Phase-Locked Loop (PLL) Capabilities: It includes a phase comparator, a programmable divider, and other essential PLL components.
  • Robust Noise Immunity: The HC family is known for its excellent noise immunity, ensuring reliable operation even in electrically noisy environments.

Applications

The CD74HC297E is suited for a variety of applications, including but not limited to:

  • Frequency synthesis and management
  • Clock generation and distribution
  • Wireless communication systems
  • Signal conditioning
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74HC297E is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. Customers can rely on this device for long-term performance and stability in their electronic systems.

Conclusion

The CD74HC297E from Texas Instruments is a versatile, high-performance CMOS device that integrates advanced PLL functions necessary for a wide range of digital signal processing applications. With its low power consumption, high-speed operation, and robust noise immunity, the CD74HC297E stands out as a reliable component for any design engineer looking to incorporate precise frequency control in their projects.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9092 $101.8220
54+ $2.8183 $152.1882
74+ $2.7274 $201.8276
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess