EN
  • EN
  • DE

CD74HC4316E

Part No CD74HC4316E
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X2 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 170 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±1 V to 5 V
Max Switch Time (Ton,Toff) 37ns, 37ns
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1008476-CD74HC4316E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4316E CAD Model

Description

CD74HC4316E High-Speed CMOS Logic Quad Analog Switches/Multiplexers

The CD74HC4316E is a high-performance, silicon-gate CMOS device from Texas Instruments that combines low power consumption with high speed. This integrated circuit is part of the HC family and is designed to be pin-compatible with the CD4016B but has significantly improved performance. The CD74HC4316E consists of four independent analog switches/multiplexers, each with three inputs: an enable input (E), a single-pole, single-throw (SPST) switch, and a digital control input (S).

Each switch is bidirectional and is capable of handling both analog and digital signals. The analog inputs/outputs (Y0 to Y3 and Z) can swing between Vcc as a positive limit and Vee as a negative limit. Vcc and Vee can be as wide as 2V to 6V, making the device versatile for various applications. The switches conduct equally well in both directions when on and have an off-state leakage current that is both temperature stable and independent of the input voltage.

The CD74HC4316E has a low "on" resistance and is capable of passing signals up to 20MHz in frequency, making it suitable for many high-speed analog switching applications. The low "on" resistance is particularly beneficial in applications where signal integrity is crucial. Additionally, the device exhibits low crosstalk between switches and has an extremely low off-state current, which contributes to energy efficiency in battery-powered devices.

Typical applications for the CD74HC4316E include signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems. Its robust design also makes it suitable for use in harsh industrial environments.

In summary, the CD74HC4316E from Texas Instruments is a reliable and efficient choice for designers who require a high-speed CMOS logic quad analog switch/multiplexer. Its low power consumption, combined with the ability to handle high-speed signals, makes it an excellent choice for a wide range of applications in both commercial and industrial markets.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
160+ $0.6434 $102.9440
245+ $0.6233 $152.7085
335+ $0.6032 $202.0720
430+ $0.5831 $250.7330
575+ $0.5228 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 857 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess