EN
  • EN
  • DE

CD74HCT574EE4

Part No CD74HCT574EE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Clock Edge Trigger Type Positive Edge
Contact Plating Gold
Frequency 60 MHz
High Level Output Current -6 mA
Lead Free Lead Free
Logic Function D-Type, Flip-Flop
Low Level Output Current 6 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 8
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 3
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 33 ns
Quiescent Current 8 µA
RoHS Compliant
Turn-On Delay Time 15 ns
Weight 1.1991 g
Win Source Part Number 1216184-CD74HCT574EE4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT574EE4 CAD Model

Description

The CD74HCT574EE4 is a high-speed octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device belongs to the HCT family, which means it is compatible with high-speed CMOS logic and operates with the same speed as LSTTL logic. It features eight D-type flip-flops with 3-state outputs that can be used to interface with bus-structured systems.

Each flip-flop has independent data (D), clock (CP), and output enable (OE) inputs, and Q and Q\ outputs. The positive-edge-triggered clock (CP) and a buffered output enable (OE) control the 3-state outputs. The information on the D input is accepted by the flip-flops on the positive going edge of the clock pulse. When OE is low, the contents of the flip-flop are available at the outputs. When OE is high, the outputs are in a high impedance state, which means they neither load nor drive the bus lines significantly.

The CD74HCT574EE4 is characterized for operation from -55°C to 125°C, making it suitable for demanding environments and ensuring reliable operation across a broad temperature range. This device is available in different package options, including the standard DIP and surface-mount varieties, providing flexibility for various PCB layouts and assembly processes.

Key features of the CD74HCT574EE4 include:

  • High-speed operation comparable to equivalent LSTTL counterparts
  • Low power consumption for energy-efficient designs
  • Octal bus interface with 3-state outputs for easy bus connections
  • Edge-triggered flip-flop logic for precise timing operations
  • Wide operating temperature range for use in extreme conditions
  • Industry-standard packaging for compatibility with existing designs

With its robust performance and compatibility with multiple logic families, the CD74HCT574EE4 is an ideal choice for implementing flip-flop logic in data storage, transfer systems, and other applications requiring high-speed, reliable state retention and bus interfacing.

You May Also Be Interested in

Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3455 $50.0975
355+ $0.2835 $100.6425
550+ $0.2746 $151.0300
755+ $0.2658 $200.6790
975+ $0.2569 $250.4775
1,305+ $0.2303 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess