EN
  • EN
  • DE

CD74HCT86MT

Part No CD74HCT86MT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SOIC / XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 32ns @ 4.5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771426-CD74HCT86MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT86
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT86MT CAD Model

Description

Product Overview: CD74HCT86MT from Texas Instruments

The CD74HCT86MT is a high-speed CMOS logic quad 2-input exclusive-OR gate integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This IC is designed to operate with a power supply voltage range of 4.5V to 5.5V, making it ideal for interfacing with TTL logic levels while providing the benefits of CMOS technology such as low power consumption and high noise immunity.

Key Features

  • Logic Type: The CD74HCT86MT features quad 2-input exclusive-OR gates, which perform the boolean function Y = A ⊕ B in positive logic.
  • Operating Voltage: It is designed to work with a 5V power supply, with an acceptable range of 4.5V to 5.5V, providing a stable performance across various conditions.
  • High-Speed Performance: This component is characterized by fast switching speeds, ensuring quick response times in high-speed logic systems.
  • Low Power Consumption: The CMOS technology employed in the CD74HCT86MT results in reduced power consumption, which is essential for energy-efficient designs.
  • Compatibility: The IC is TTL-compatible when operating at VCC = 5V, allowing for easy integration with existing TTL systems.
  • Temperature Range: It is designed to operate over a broad temperature range, typically from -55°C to 125°C, making it suitable for various industrial applications.
  • Packaging: The device is available in an SOIC-14 package, which is conducive for space-saving PCB designs.

Applications

The CD74HCT86MT is versatile and can be used in a wide array of applications, including:

  • Function generators
  • Digital signal processing
  • Data processing
  • Computer logic
  • Networking equipment
  • Encryption and coding circuits

With its robust design and reliable performance, the CD74HCT86MT from Texas Instruments is a preferred choice for electronic engineers and designers looking to implement precise and efficient logic operations in their circuits. Its combination of high-speed performance, compatibility with TTL logic levels, and low power consumption makes it an essential component in both simple and complex digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2969 $50.4730
415+ $0.2436 $101.0940
640+ $0.2360 $151.0400
880+ $0.2284 $200.9920
1,135+ $0.2208 $250.6080
1,520+ $0.1980 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess