EN
  • EN
  • DE

CDC1104RVKR

Part No CDC1104RVKR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 120HZ 12WQFN / Clock Buffer/Driver IC 1:4 120 Hz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer/Driver
Number of Circuits 1
Input TTL
Output TTL
Frequency - Max 120 Hz
Voltage - Supply 3.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package 12-WQFN (3x3)
Base Product Number CDC1104
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-29965-1,296-29965-1,-CDC1104RVKR-NDR,296-29965-2,296-29965-6,-296-29965-1-ND
Standard Package 3,000
Win Source Part Number 1321448-CDC1104RVKR
Ultra Librarian 3D Model Ultra Librarian CDC1104RVKR CAD Model

Description

The Texas Instruments CDC1104RVKR is a high-performance, low-skew, 1-to-4 clock buffer designed to distribute high-speed signals with minimal propagation delay and additive phase noise. This device is ideal for clock distribution in a wide range of digital applications, from consumer electronics to networking and telecommunications equipment.

Operating over a wide frequency range, the CDC1104RVKR supports clock frequencies up to several hundred megahertz, making it suitable for distributing high-frequency clock signals. Its low additive jitter ensures reliable performance in systems where timing accuracy is critical, such as high-speed data converters, digital signal processors (DSPs), and field-programmable gate arrays (FPGAs).

The CDC1104RVKR features a single-ended input and four low-skew outputs, which can drive multiple loads while maintaining signal integrity. Each output is individually buffered, which helps to isolate the loads and reduce the impact of load-induced variations on the clock signal. The device also offers a wide supply voltage range, allowing it to be used in various power environments without compromising performance.

Designed with advanced semiconductor technology, the CDC1104RVKR comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which saves valuable board space and is suitable for high-density mounting. The small footprint also enables shorter trace lengths, further minimizing signal degradation and electromagnetic interference (EMI).

In terms of reliability, the CDC1104RVKR is built to meet or exceed the stringent requirements of the industrial temperature range, ensuring stable operation in harsh environments. Texas Instruments' commitment to quality means that this clock buffer is not only high-performing but also robust and durable, making it a trusted component in any critical timing application.

Overall, the CDC1104RVKR by Texas Instruments is a top choice for designers looking for a reliable, high-quality clock distribution solution. Its combination of performance, integration, and quality makes it an essential part of any high-speed digital system.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6293 $201.3760
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,499 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess