EN
  • EN
  • DE

CDC421A156RGER

Part No CDC421A156RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 156.25MHZ 3.3V 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Clock Generator IC 156.25MHz 1 24-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name CDC421A156
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915189-CDC421A156RGER
Ultra Librarian 3D Model Ultra Librarian CDC421A156RGER CAD Model

Description

Introducing the CDC421A156RGER from Texas Instruments

The CDC421A156RGER is a high-performance clock generator integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive clock generation and distribution product family, which is renowned for its reliability and precision in a wide array of electronic applications.

At the heart of the CDC421A156RGER lies a phase-locked loop (PLL) core, which enables the device to generate a stable and accurate clock signal that is essential for synchronizing various digital components within an electronic system. The clock generator is capable of producing a clock frequency that is suitable for high-speed digital signal processing, ensuring that data is transferred and processed efficiently and without error.

This versatile component features a low-jitter clock output, which is critical for maintaining signal integrity in high-speed communication applications. The reduced jitter translates to improved performance and reduced error rates, making the CDC421A156RGER an ideal choice for telecommunications, networking, and data storage systems.

The CDC421A156RGER is packaged in a compact 24-pin VQFN (Very Thin Quad Flat Non-leaded) package, which not only saves valuable board space but also offers excellent thermal performance. The small footprint of this device allows it to be integrated into space-constrained applications without compromising on functionality or performance.

Furthermore, the device is designed to operate over a wide supply voltage range, which enhances its compatibility with various system architectures and allows for flexible design choices. Its programmable features and multiple output options provide designers with the ability to tailor the clock output to specific application requirements, making it a highly adaptable solution for a broad spectrum of products.

With its robust design, the CDC421A156RGER is built to meet the stringent requirements of the industrial temperature range, ensuring reliable operation under harsh conditions. Whether you're designing a complex server system, a precision measurement instrument, or a high-speed digital interface, the CDC421A156RGER from Texas Instruments is engineered to deliver the performance and reliability that your project demands.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure that your designs are equipped with the latest in clock generation technology.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9062 $68.7186
6+ $18.7948 $112.7688
9+ $18.2075 $163.8675
12+ $17.6201 $211.4412
15+ $17.0328 $255.4920
20+ $15.2708 $305.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess