EN
  • EN
  • DE

CDC750RGCR

Part No CDC750RGCR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 745111-CDC750RGCR
Ultra Librarian 3D Model Ultra Librarian CDC750RGCR CAD Model

Description

Introducing the Texas Instruments CDC750RGCR

The Texas Instruments CDC750RGCR is a cutting-edge clock buffer designed to meet the precise timing requirements of high-performance digital systems. This device is a key component for ensuring signal integrity in complex electronic applications, offering low skew, low jitter, and high-frequency clock distribution. The CDC750RGCR is an ideal solution for those looking to enhance their system's performance through reliable and accurate clock signal distribution.

Key Features

  • Multiple Outputs: The CDC750RGCR comes equipped with multiple outputs, allowing for the distribution of a single clock input to several destinations without degrading the signal quality.
  • Low Skew: One of the standout features of this product is its remarkably low skew, which ensures minimal timing difference between clock signals across the outputs, providing synchronous operation across the system.
  • High-Frequency Operation: Designed to support high-frequency clock signals, this clock buffer allows for high-speed operation, making it suitable for modern digital systems that require fast and reliable clocking.
  • Low Jitter: The CDC750RGCR boasts low jitter characteristics, which minimizes the variability of clock signal timing and enhances the overall stability and performance of the system.

Applications

The versatility of the CDC750RGCR makes it a perfect fit for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure
  • High-performance computing and data centers
  • Industrial control systems
  • Consumer electronics that require precise timing for audio and video processing

Technical Specifications

The CDC750RGCR is a testament to Texas Instruments' commitment to quality and performance. It is packaged in a compact VQFN-16 form factor, making it space-efficient for modern PCB layouts. The device operates over a wide temperature range, ensuring reliability and consistency even in challenging environmental conditions.

For engineers and system designers seeking a reliable clock buffer solution, the Texas Instruments CDC750RGCR offers the perfect blend of performance, precision, and functionality. It stands as a testament to Texas Instruments' expertise in clock management solutions, making it an essential component for any timing-critical application.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess