EN
  • EN
  • DE

CL10C110JBCC

Part No CL10C110JBCC
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820502-CL10C110JBCC
Ultra Librarian 3D Model Ultra Librarian CL10C110JBCC CAD Model

Description

The CL10C110JBCC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is a passive electronic component used to store energy electrostatically. Due to their compact size and reliability, MLCCs are widely used in various electronic devices.

Applications

  • Bypass Capacitors: Used for bypassing noise from power supply lines to ensure stable power for ICs and other components.
  • DC Blocking: Blocks DC voltage while allowing AC signals to pass through.
  • Filtering: Used in filters to remove unwanted frequencies from a signal.
  • Resonant Circuits: Used as a component in resonant circuits, such as oscillators.
  • Energy Storage: Small-scale energy storage in low-power applications.

Features

  • Small Size: Its small footprint makes it suitable for use in densely packed circuits.
  • High Capacitance Value: Offers relatively high capacitance for its size, enabling effective energy storage.
  • Low Equivalent Series Resistance (ESR): Low ESR minimizes energy loss and improves circuit performance.
  • Stable Performance: Provides stable electrical characteristics over a broad range of temperatures and frequencies.
  • High Reliability: Designed for reliable long-term operation in demanding environments.

Benefits

  • Improved Circuit Stability: Minimizes noise and voltage fluctuations, leading to more stable and reliable circuit operation.
  • Enhanced Signal Integrity: Reduces signal distortion and interference, resulting in better signal quality.
  • Efficient Power Delivery: Optimizes power supply performance by enabling efficient energy storage and delivery.
  • Reduced Board Space: Can replace larger or multiple components, simplifying circuit design and reducing board space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for decoupling, filtering, and energy storage applications.

Additional Details

The CL10C110JBCC typically consists of ceramic dielectric materials and metal electrodes. It is commonly available in a surface-mount package for automated assembly. The specific capacitance value, voltage rating, temperature coefficient, and other electrical characteristics are detailed in the manufacturer's datasheet. Always refer to the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess