CDCV857BDGGRG4 Eco-friendly Clock Distribution IC
The CDCV857BDGGRG4 is engineered for sustainable applications without sacrificing performance. It provides efficient clock distribution while adhering to environmental regulations, making it ideal for today's eco-conscious market.
- Applications/Projects:
- Green energy systems
- Environmentally compliant consumer electronics
- Renewable technology equipment
- Eco-friendly industrial controls
- Features and Benefits:
- Environmentally Compliant: Manufactured with eco-friendly materials, aligning with green technology standards.
- Energy Efficient: Optimized for lower power consumption, contributing to reduced carbon footprint.
- Reliable Performance: Maintains high-frequency clock distribution with minimal power.
- Standardized Design: Easy integration with existing technological infrastructures.
- Additional Details:
- Package Type: SSOP
- Operating Temperature Range: -40°C to 85°C
- Nominal Voltage: 3.3V