EN
  • EN
  • DE

COP8SBR9HVA8/NOPB

Part No COP8SBR9HVA8/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor COP8
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 1029915-COP8SBR9HVA8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COP8SBR9HVA8/NOPB CAD Model

Description

Product Overview: COP8SBR9HVA8/NOPB by Texas Instruments

The COP8SBR9HVA8/NOPB is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments, renowned for its high performance, versatility, and reliability. This component is a member of the COP8™ family of 8-bit microcontrollers, which are engineered to handle a diverse range of applications, from industrial control systems to consumer electronics.

At the heart of the COP8SBR9HVA8/NOPB is a robust 8-bit CMOS microcontroller that offers a perfect blend of power efficiency and processing capability. This MCU is designed with a rich set of features that cater to the demanding requirements of modern electronic systems. It provides a comprehensive solution for designers looking to integrate intelligent control into their products without compromising on space or power consumption.

Key Features:

  • High-Performance Processing: The MCU operates at a high clock speed, enabling swift data handling and control logic execution for time-sensitive applications.
  • Low Power Consumption: Designed with power-saving modes, the COP8SBR9HVA8/NOPB ensures minimal power draw, making it ideal for battery-operated and portable devices.
  • Robust I/O Capabilities: A variety of input/output options are available to interface with external peripherals, sensors, and actuators, providing flexibility in system design.
  • Analog Features: The inclusion of analog-to-digital converters (ADCs) and other analog peripherals supports a wide range of signal processing functions.
  • Memory Options: It comes with ample on-chip memory, facilitating efficient data storage and code execution without the need for external memory components.
  • Communication Protocols: Built-in support for standard communication protocols allows for seamless integration into existing networks and systems.

The COP8SBR9HVA8/NOPB is housed in a robust package that ensures longevity and durability in harsh environments. Its lead-free and RoHS-compliant design reflects Texas Instruments' commitment to environmental sustainability. Whether you're developing a sophisticated industrial control system or an innovative consumer product, the COP8SBR9HVA8/NOPB provides a reliable and efficient core for your electronic designs.

Texas Instruments' extensive support and documentation further simplify the development process, allowing engineers to bring their products to market faster. With the COP8SBR9HVA8/NOPB, you're not just purchasing an MCU; you're investing in a platform that will drive your product's success.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess