EN
  • EN
  • DE

CSD19532KTTT

Part No CSD19532KTTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V TO-263-3 / Trans MOSFET N-CH Si 100V 200A 4-Pin(3+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5060pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 5.6 mOhm @ 90A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DDPAK/TO-263-3
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 771885-CSD19532KTTT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD19532KTT
Introduction Date November 04, 2015
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD19532KTTT CAD Model

Description

Product Overview: Texas Instruments CSD19532KTTT

The Texas Instruments CSD19532KTTT is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in power conversion and management applications. This device is part of TI's extensive portfolio of MOSFETs that are engineered to achieve low on-resistance, minimal gate charge, and exceptional thermal performance.

Key Features

  • Low R<sub>DS(on): The CSD19532KTTT boasts an ultra-low drain-source on-resistance, which translates to reduced conduction losses and improved efficiency in applications.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current capability, this MOSFET can handle high power requirements with ease.
  • Fast Switching Speed: The device's optimized gate charge enables fast switching, which is crucial for reducing switching losses in high-frequency applications.
  • Advanced Packaging: Encased in a compact and thermally enhanced SON 5mm x 6mm plastic package, the CSD19532KTTT offers excellent thermal resistance, ensuring reliable operation even under high-temperature conditions.

Applications

The versatility of the CSD19532KTTT makes it suitable for a wide range of applications, including:

  • Synchronous buck converters
  • Server and telecom power supplies
  • Motor control systems
  • DC to DC converters
  • Battery management systems
  • Load switches

Technical Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 100 V R<sub>DS(on) 3.3 mΩ Q<sub>g (Gate Charge) 67 nC I<sub>D (Continuous Drain Current) 100 A Package SON 5mm x 6mm

For engineers and designers seeking a robust and efficient power MOSFET solution, the Texas Instruments CSD19532KTTT represents a top-tier choice that combines performance, reliability, and thermal efficiency in a compact form factor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7093 $51.4767
45+ $2.2231 $100.0395
70+ $2.1536 $150.7520
96+ $2.0841 $200.0736
125+ $2.0147 $251.8375
167+ $1.8062 $301.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess